Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CMS8#TRPBF 110856-LT1490CMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110856-LT1490CMS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 400μV Family Name: LT1490 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): ISL28218FUZ-T7; ISL28218FUZ-T13; LM7322MM; ISL28218FUZ; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110856-LT1490CMS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 400μV Family Name: LT1490 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): ISL28218FUZ-T7; ISL28218FUZ-T13; LM7322MM; ISL28218FUZ; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CMS8#TRPBF - 110856-LT1490CMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CMS8#TRPBF
110856-LT1490CMS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CMS8#TRPBF 110856-LT1490CMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110856-LT1490CMS8#TR PBF Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.07 V/μs Current - Input Bias: 4nA Voltage - Input Offset: 400μV Family Name: LT1490 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V Operating Supply Current: 50μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 200kHz Alternative Parts (Cross-Reference): ISL28218FUZ-T7; ISL28218FUZ-T13; LM7322MM; ISL28218FUZ; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 110856-LT1490CMS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.07 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 400μV
Family Name: LT1490
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2 V to 44 V, ±1 V to 22 V
Operating Supply Current: 50μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 200kHz
Alternative Parts (Cross-Reference): ISL28218FUZ-T7; ISL28218FUZ-T13; LM7322MM; ISL28218FUZ;
Introduction Date: August 29, 1997
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 110856-LT1490CMS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490CMS8#TRPBF
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.4000 millivolts
IBIAS 0.0040 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS5#TRMPBF - 1058249-LT1395CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6600IS8-10#PBF - 020440-LT6600IS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 11 volts
Source Current (IS) 36 milliamps
VOS 8 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#TRPBF - 096926-LT1361CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1354CS8#TRPBF - 020253-LT1354CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details