Win Source Electronics Circuit Protection - TVS - Varistors, MOVs 1107948-SDV1608A220C161NPTF

Description
Win Source Part Number: 1107948-SDV1608A220C 161NPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 160 pF @ 1 MHz Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 30 A Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Energy: 0.1J Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1608A220C161 NPTFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1107948-SDV1608A220C 161NPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 160 pF @ 1 MHz Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 30 A Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Energy: 0.1J Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1608A220C161 NPTFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1107948-SDV1608A220C161NPTF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1107948-SDV1608A220C161NPTF
Circuit Protection - TVS - Varistors, MOVs 1107948-SDV1608A220C161NPTF
Win Source Part Number: 1107948-SDV1608A220C 161NPTF Category: Circuit Protection>TVS - Varistors, MOVs Series: SDV Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 160 pF @ 1 MHz Varistor Voltage (Min): 26 V Varistor Voltage (Typ): 30 V Varistor Voltage (Max): 34 V Current - Surge: 30 A Maximum AC Volts: 15.6 V Maximum DC Volts: 22 V Energy: 0.1J Mounting Type: Surface Mount, MLCV Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDV1608A220C161 NPTFTR

Win Source Part Number: 1107948-SDV1608A220C161NPTF
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SDV
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 160 pF @ 1 MHz
Varistor Voltage (Min): 26 V
Varistor Voltage (Typ): 30 V
Varistor Voltage (Max): 34 V
Current - Surge: 30 A
Maximum AC Volts: 15.6 V
Maximum DC Volts: 22 V
Energy: 0.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDV1608A220C161NPTFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1107948-SDV1608A220C161NPTF
Product Name Circuit Protection - TVS - Varistors, MOVs
Package 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - TVS - Diodes - 1035315-1N5644A - Win Source Electronics
Specs
Package DO-13
Peak Pulse Power 1500 watts
VC 41.4 volts
View Details
Electronic Wholesale - TUSD03FBX - 1275003-TUSD03FBX - Win Source Electronics
Specs
Configuration Array
View Details
Electrical Parts - PG05GXTE6 - 1237130-PG05GXTE6 - Win Source Electronics
Specs
Configuration Array
View Details
Electrical Parts - PG12GCS23 - 1237136-PG12GCS23 - Win Source Electronics
Specs
Configuration Array
View Details