Win Source Part Number: 1107822-MT6224B-AHRG
Category: Optoelectronics>LED Indication - Discrete
Color: Red, Yellow-Green
Package: Bulk
Standard Package: 5,000
Configuration: Common Anode
Viewing Angle: 70°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 20mcd Red, 20mcd Yellow-Green
Voltage - Forward (Vf) (Typ): 1.9V Red, 1.9V Yellow-Green
Current - Test: 20mA Red, 20mA Yellow-Green
Wavelength - Dominant: 639nm Red, 570nm Yellow-Green
Wavelength - Peak: 650nm Red, 573nm Yellow-Green
Mounting Type: Through Hole
Package / Case: Radial - 3 Leads
Supplier Device Package: 5mm
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Marktech Optoelectronics
Other Names: 1125-MT6224B-AHRG-A
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1107822-MT6224B-AHRG-A |
| Product Name | Optoelectronics - LED Indication - Discrete |
| LED Type | Red; Yellow; Green; Multi-Colored; Red, Yellow-Green |
| Peak Wavelength | 639 nm (6390 Å) |
| Viewing Angle | 70 degrees |