Win Source Part Number: 1106654-SDV1005S180C
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SDV
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 10,000
Capacitance @ Frequency: 3 pF @ 1 MHz
Varistor Voltage (Min): 31 V
Varistor Voltage (Typ): 34.5 V
Varistor Voltage (Max): 38 V
Current - Surge: 1 A
Maximum AC Volts: 12.7 V
Maximum DC Volts: 18 V
Energy: 0.003J
Mounting Type: Surface Mount, MLCV
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDV1005S180C030
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1106654-SDV1005S180C030YPTF |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 0402 (1005 Metric) |