Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548IDD#TRPBF 110560-LTC3548IDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110560-LTC3548IDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110560-LTC3548IDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548IDD#TRPBF - 110560-LTC3548IDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548IDD#TRPBF
110560-LTC3548IDD#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548IDD#TRPBF 110560-LTC3548IDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110560-LTC3548IDD#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck, Buck-Boost Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 400mA, 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Down, Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V

Manufacturer: Linear Technology
Win Source Part Number: 110560-LTC3548IDD#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 400mA, 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 110560-LTC3548IDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3548IDD#TRPBF
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3505EDD#TRPBF - 072376-LT3505EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3533EDE#PBF - 020590-LTC3533EDE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850IUF#PBF - 020622-LTC3850IUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308AIS8#PBF - 102460-LT1308AIS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details