Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRPBF 110540-LT1615IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110540-LT1615IS5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT1615IS5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): AP3012KTR-E1; AP3012KTR-G1; MIC2570-2BMTR; Introduction Date: October 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110540-LT1615IS5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT1615IS5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): AP3012KTR-E1; AP3012KTR-G1; MIC2570-2BMTR; Introduction Date: October 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRPBF - 110540-LT1615IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRPBF
110540-LT1615IS5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRPBF 110540-LT1615IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 110540-LT1615IS5#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, SEPIC Number of Outputs: 1 Synchronous Rectifier: No Output Current: 300mA (Switch) Family Name: LT1615IS5#TRPBF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up, Step-Up/Step-Down Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.23V Maximum Output Voltage: 34V Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): AP3012KTR-E1; AP3012KTR-G1; MIC2570-2BMTR; Introduction Date: October 06, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics

Manufacturer: Linear Technology
Win Source Part Number: 110540-LT1615IS5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, SEPIC
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA (Switch)
Family Name: LT1615IS5#TRPBF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 34V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): AP3012KTR-E1; AP3012KTR-G1; MIC2570-2BMTR;
Introduction Date: October 06, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Power Management, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 110540-LT1615IS5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRPBF
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data