Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1104782-WPN252012ER47MT

Description
Win Source Part Number: 1104782-WPN252012ER4 7MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 92MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN252012ER47MT TR Current - Saturation (Isat): 7A
Request a Quote Datasheet
Description
Win Source Part Number: 1104782-WPN252012ER4 7MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 92MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN252012ER47MT TR Current - Saturation (Isat): 7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1104782-WPN252012ER47MT
Inductors, Coils, Chokes - Fixed Inductors 1104782-WPN252012ER47MT
Win Source Part Number: 1104782-WPN252012ER4 7MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: WPN Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 92MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 32mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-WPN252012ER47MT TR Current - Saturation (Isat): 7A

Win Source Part Number: 1104782-WPN252012ER47MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WPN
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 92MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 32mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-WPN252012ER47MTTR
Current - Saturation (Isat): 7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1104782-WPN252012ER47MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369996-SDCL1005C1N3STDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1356781-SPH4018H101MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329010-SPH3012H100MTY01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details