Manufacturer: Linear Technology
Win Source Part Number: 110074-LT1076HVCR#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: D2PAK-7
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 64V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 35V
Minimum Input Voltage: 8V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 110074-LT1076HVCR#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076HVCR#TRPBF |
| Configuration / Function | Buck, Boost, Flyback |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; D2PAK-7 |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |