Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#PBF 110073-LT3463AEDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 110073-LT3463AEDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 110073-LT3463AEDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#PBF - 110073-LT3463AEDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#PBF
110073-LT3463AEDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#PBF 110073-LT3463AEDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 110073-LT3463AEDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost, Charge Pump Number of Outputs: 2 Synchronous Rectifier: No Output Current: 180mA (Switch), 320mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 10-DFN (3x3) Purpose: Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): ±1.25V Maximum Output Voltage: ±40V Minimum Input Voltage: 2.4V

Manufacturer: Linear Technology
Win Source Part Number: 110073-LT3463AEDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Charge Pump
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 180mA (Switch), 320mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): ±1.25V
Maximum Output Voltage: ±40V
Minimum Input Voltage: 2.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 110073-LT3463AEDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3463AEDD#PBF
Configuration / Function Boost, Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203BEDD-1#TRPBF - 1062429-LTC3203BEDD-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1550LCMS8-2.5#TRPBF - 133056-LTC1550LCMS8-2.5#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308BCS8#TRPBF - 1058126-LT1308BCS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details