Win Source Part Number: 1096535-RST-5000-36
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RST-5000 (5000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 4968W
Voltage - Input: 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 18.90" L x 8.31" W x 3.29" H (480.0mm x 211.0mm x 83.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 138 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4300,RST-5000-3
Base Product Number: RST-5000
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1096535-RST-5000-36 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |