Win Source Part Number: 1096133-SS5150C
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 5 A
Current - Reverse Leakage @ Vr: 1 mA @ 150 V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: MDD
Other Names: 3372-SS5150CTR,SMCSS
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1096133-SS5150C |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| VF | 0.8500 volts |