Win Source Part Number: 1095750-SPX2945U-L-5
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: *
Package: Tube
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Sipex
Other Names: 2156-SPX2945U-L-5-0,
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1095750-SPX2945U-L-5-0 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard; Low Dropout |