Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095632-SPH1001JLF
Temperature Coefficient: 400 ppm/°C
Composition: Wirewound
Resistance: 1 kΩ
Power Rating: 2 W
Number of Pins: 2
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8533210080, 8533210080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095632-SPH1001JLF |
| Product Name | OEM Parts - OEM Parts ( S ) - SPH1001JLF |