Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1094542-RSP-2000-24

Description
Win Source Part Number: 1094542-RSP-2000-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-2000 (2000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 6 Power (Watts): 1920W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 90.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -35°C ~ 70°C (With Derating) Dimension: 11.60" L x 5.00" W x 1.61" H (294.6mm x 127.0mm x 41.0mm) Alternative Parts (Cross-Reference): RCP-2000-24; RSP-1500-24; SE-1500-24; UVQ-24/4.5-D48NB-C; FPS100012; FPS100012/PRSP2000-2 4; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 80 A Mfr: MEAN WELL USA Inc. Other Names: RSP-2000-24-ND,1866- 4253 Base Product Number: RSP-2000 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1094542-RSP-2000-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-2000 (2000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 6 Power (Watts): 1920W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 90.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -35°C ~ 70°C (With Derating) Dimension: 11.60" L x 5.00" W x 1.61" H (294.6mm x 127.0mm x 41.0mm) Alternative Parts (Cross-Reference): RCP-2000-24; RSP-1500-24; SE-1500-24; UVQ-24/4.5-D48NB-C; FPS100012; FPS100012/PRSP2000-2 4; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 80 A Mfr: MEAN WELL USA Inc. Other Names: RSP-2000-24-ND,1866- 4253 Base Product Number: RSP-2000 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1094542-RSP-2000-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1094542-RSP-2000-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1094542-RSP-2000-24
Win Source Part Number: 1094542-RSP-2000-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RSP-2000 (2000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 6 Power (Watts): 1920W Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 90.5% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -35°C ~ 70°C (With Derating) Dimension: 11.60" L x 5.00" W x 1.61" H (294.6mm x 127.0mm x 41.0mm) Alternative Parts (Cross-Reference): RCP-2000-24; RSP-1500-24; SE-1500-24; UVQ-24/4.5-D48NB-C; FPS100012; FPS100012/PRSP2000-2 4; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 80 A Mfr: MEAN WELL USA Inc. Other Names: RSP-2000-24-ND,1866- 4253 Base Product Number: RSP-2000 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1094542-RSP-2000-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RSP-2000 (2000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 6
Power (Watts): 1920W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 90.5%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -35°C ~ 70°C (With Derating)
Dimension: 11.60" L x 5.00" W x 1.61" H (294.6mm x 127.0mm x 41.0mm)
Alternative Parts (Cross-Reference): RCP-2000-24; RSP-1500-24; SE-1500-24; UVQ-24/4.5-D48NB-C; FPS100012; FPS100012/PRSP2000-24;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 80 A
Mfr: MEAN WELL USA Inc.
Other Names: RSP-2000-24-ND,1866-4253
Base Product Number: RSP-2000
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1094542-RSP-2000-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1088901-HRPG-1000-24 - Win Source Electronics
Specs
Package Type Other; Bulk
Output Power 1008 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
AC DC Converters - EPS-45S-24 - 847346-EPS-45S-24 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1020244-MPS-200-15 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 141 to 201 watts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details