Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS8#TRPBF 109418-LTC1430CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109418-LTC1430CS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109418-LTC1430CS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS8#TRPBF - 109418-LTC1430CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS8#TRPBF
109418-LTC1430CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS8#TRPBF 109418-LTC1430CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 109418-LTC1430CS8#TR PBF Packaging: Reel - TR Applications: Controller, Intel Pentium Mounting: SMD (SMT) Voltage - Input: 4 V to 8 V Number of Outputs: 1 Output Voltage: 3.3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 109418-LTC1430CS8#TRPBF
Packaging: Reel - TR
Applications: Controller, Intel Pentium
Mounting: SMD (SMT)
Voltage - Input: 4 V to 8 V
Number of Outputs: 1
Output Voltage: 3.3V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 109418-LTC1430CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1430CS8#TRPBF
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEFE#PBF - 020569-LTC3412AEFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1761ES5-SD#TR - 002737-LT1761ES5-SD#TR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EDE#PBF - 041247-LT3479EDE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 14-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3050IDDB-5#TRPBF - 002761-LT3050IDDB-5#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 12-DFN (3x2)
View Details