Win Source Electronics Power Drivers - Modules - GCMS008A120B1B1 1093155-GCMS008A120B1B1

Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 1093155-GCMS008A120B 1B1 Type: MOSFET Voltage: 1200V Configuration: Half Bridge Current: 300A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Global Power Technologies Group Win Source Part Number: 1093155-GCMS008A120B 1B1 Type: MOSFET Voltage: 1200V Configuration: Half Bridge Current: 300A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - GCMS008A120B1B1 - 1093155-GCMS008A120B1B1 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - GCMS008A120B1B1
1093155-GCMS008A120B1B1
Power Drivers - Modules - GCMS008A120B1B1 1093155-GCMS008A120B1B1
Manufacturer: Global Power Technologies Group Win Source Part Number: 1093155-GCMS008A120B 1B1 Type: MOSFET Voltage: 1200V Configuration: Half Bridge Current: 300A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: Power Module Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Global Power Technologies Group
Win Source Part Number: 1093155-GCMS008A120B1B1
Type: MOSFET
Voltage: 1200V
Configuration: Half Bridge
Current: 300A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: Power Module
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1093155-GCMS008A120B1B1
Product Name Power Drivers - Modules - GCMS008A120B1B1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF - 784173-LTC4440ES6-5#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4440ES6#TRMPBF - 139260-LTC4440ES6#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details
PMIC - PMIC - Gate Drivers - LTC1981ES5#TRMPBF - 782290-LTC1981ES5#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Supply Voltage 1.8 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#TRPBF - 812267-LT3572EUF#TRPBF - Win Source Electronics
Specs
Supply Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Reel; Other
View Details