Win Source Part Number: 1092180-SDWL1608C22N
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDWL-C-M
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 4.6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDWL1608C22NJST
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1092180-SDWL1608C22NJSTFM01 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard; Wirewound |
| Core Material | Ceramic |
| Application | RF Choke |