Win Source Part Number: 1092168-SDV1005E140C
Category: Circuit Protection>TVS - Varistors, MOVs
Series: SDV
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 10,000
Capacitance @ Frequency: 100 pF @ 1 MHz
Mounting Type: Surface Mount, MLCV
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDV1005E140C101
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1092168-SDV1005E140C101NPTF |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | 0402 (1005 Metric) |