Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1680ISW#PBF 109128-LT1680ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109128-LT1680ISW#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Forward Converter Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 9 V to 60 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109128-LT1680ISW#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Forward Converter Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 9 V to 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1680ISW#PBF - 109128-LT1680ISW#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1680ISW#PBF
109128-LT1680ISW#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1680ISW#PBF 109128-LT1680ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 109128-LT1680ISW#PBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Boost, Forward Converter Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Up/Step-Down Supply Voltage - Operating: 9 V to 60 V

Manufacturer: Linear Technology
Win Source Part Number: 109128-LT1680ISW#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Forward Converter
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 9 V to 60 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 109128-LT1680ISW#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1680ISW#PBF
Configuration / Function Boost, Forward Converter
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-3.3#PBF - 102455-LT1304CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1269CQ - 086435-LT1269CQ - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD#PBF - 020577-LTC3419EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
View Details