Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090162-S4882PRICB
Mounting: SMD (SMT)
Data Rate: 4.25 Gbps
Number of Receivers: 1
Number of Transmitters: 1
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Max Supply Voltage: 1.26 V
Min Supply Voltage: 1.14 V
Max Supply Current: 400 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1090162-S4882PRICB |
| Product Name | OEM Parts - OEM Parts ( S ) - S4882PRICB |