Win Source Part Number: 1088901-HRPG-1000-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: HRPG-1000 (1000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 1008W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 93%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 8.58" L x 4.13" W x 2.50" H (218.0mm x 105.0mm x 63.5mm)
Alternative Parts (Cross-Reference): RACM1200-24SAV/ENC;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 42 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5566
Base Product Number: HRPG-1000
Approval Agency: CB, CE, cURus, EAC, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1088901-HRPG-1000-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |