Win Source Part Number: 1088886-RPS-500-27
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RPS-500 (500W)
Type: Open Frame
Features: Adjustable Output, PFC, Remote Sense, Universal Input
Package: Box
Applications: Medical
Standard Package: 30
Power (Watts): 321W (500W Forced Air)
Voltage - Input: 80 ~ 264 VAC, 113 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 27V
Efficiency: 93.5%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.69" H (127.0mm x 76.2mm x 43.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 11.9 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5614
Base Product Number: RPS-500
Approval Agency: CB, CE, cURus, EAC, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1088886-RPS-500-27 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |