The LT1963ES8#TRPBF is a low dropout linear voltage regulator capable of delivering up to 1.5A of output current with a typical dropout voltage of 340mV. It features a wide output voltage range from 1.21V to 20V, making it suitable for various applications including power management and logic power supplies. The device operates with a quiescent current of 1mA, which drops to less than 1µA in shutdown mode, enhancing its efficiency in low-power applications. This regulator is optimized for fast transient response and has a low output noise of 40µVRMS across a frequency range of 10Hz to 100kHz, making it ideal for sensitive RF supply applications. It is stable with a minimum output capacitor of 10µF and includes internal protection features such as reverse battery protection, thermal limiting, and current limiting. The LT1963ES8#TRPBF is available in an 8-lead SOIC package and operates over a temperature range of -40°C to 125°C. It is a commonly used part in the industry, with a high popularity rating and a balanced supply and demand status.
Manufacturer: Linear Technology
Win Source Part Number: 108820-LT1963ES8#TRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.34V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Family Name: LT1963
Output Voltage: 1.21 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.21V
Dropout Voltage-Max: 0.55V @ 1.5A
Operating Supply Current: 1.5mA to 120mA
PSRR: 63dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): BD00GC0MEFJ-ME2; BD00FC0WEFJ-E2; BD00GC0MEFJ-LBH2; BD00FC0EEFJ-ME2;
Introduction Date: November 06, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 108820-LT1963ES8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1963ES8#TRPBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |