Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086992-QT2025PBKD1
Mounting: SMD (SMT)
Data Rate: 10.52 Gbps
Number of Receivers: 1
Number of Transmitters: 1
Categories: OEM Parts(O-R)
Case / Package: BGA
Alternative Parts (Cross-Reference): QT2025PBKD1QT2025PBK
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1086992-QT2025PBKD1 |
| Product Name | OEM Parts - OEM Parts (O - R) - QT2025PBKD1 |