Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086746-QH11121-DB55
Categories: Barrel - Audio Connectors
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1086746-QH11121-DB55-4F |
| Product Name | Barrel - Barrel - Audio Connectors - QH11121-DB55-4F |
| Connector Type | Audio / Video |