Win Source Part Number: 1086109-PSD-30B-12
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: PSD-30 (30W)
Type: Open Frame
Package: Box
Applications: ITE (Commercial)
Standard Package: 72
Power (Watts): 30W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 80%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm)
Alternative Parts (Cross-Reference): LS35-12; LS25-12; ZPSA20-12PSD30B12;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: PSD-30B-12-ND,1866-5
Base Product Number: PSD-30
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1086109-PSD-30B-12 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Package Type | Other; Box |