Win Source Part Number: 1086098-PSD-05-24
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: PSD-05 (5W)
Type: Open Frame
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 5.3W
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 220mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 72V
Voltage - Output 1: 24V
Efficiency: 78%
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 2.95" L x 1.57" W x 0.79" H (75.0mm x 40.0mm x 20.0mm)
Alternative Parts (Cross-Reference): VSK-S5-24UA-TPSD05-2
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Product Status: Obsolete
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1086098-PSD-05-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Package Type | Other; Box |