Win Source Part Number: 1086022-EPS-45-36
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: EPS-45 (45W)
Type: Open Frame
Features: Adjustable Output, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 96
Power (Watts): 45W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 36V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 4.00" L x 2.00" W x 1.14" H (101.6mm x 50.8mm x 29.0mm)
Alternative Parts (Cross-Reference): EPS-35-36; EPS-45-24; EPS-45-48;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Current - Output 1: 1.25 A
Mfr: MEAN WELL USA Inc.
Other Names: EPS-45-36-ND,1866-17
Base Product Number: EPS-45
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1086022-EPS-45-36 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |