Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1084651-RPS-300-27

Description
Win Source Part Number: 1084651-RPS-300-27 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RPS-300 (300W) Type: Open Frame Features: Adjustable Output, Remote Sense, Standby Output, Universal Input Package: Box Applications: Medical Standard Package: 36 Power (Watts): 200W (300W Forced Air) Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 27V Efficiency: 93% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.37" H (127.0mm x 76.2mm x 34.8mm) Alternative Parts (Cross-Reference): RSP-200-27; SP-200-27; RSP-200-24; LS200-24; LS200-15; LS200-12; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 7.4 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4048,RPS-300-27 -ND Base Product Number: RPS-300 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1084651-RPS-300-27 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RPS-300 (300W) Type: Open Frame Features: Adjustable Output, Remote Sense, Standby Output, Universal Input Package: Box Applications: Medical Standard Package: 36 Power (Watts): 200W (300W Forced Air) Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 27V Efficiency: 93% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.37" H (127.0mm x 76.2mm x 34.8mm) Alternative Parts (Cross-Reference): RSP-200-27; SP-200-27; RSP-200-24; LS200-24; LS200-15; LS200-12; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 7.4 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4048,RPS-300-27 -ND Base Product Number: RPS-300 Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1084651-RPS-300-27 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1084651-RPS-300-27
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1084651-RPS-300-27
Win Source Part Number: 1084651-RPS-300-27 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: RPS-300 (300W) Type: Open Frame Features: Adjustable Output, Remote Sense, Standby Output, Universal Input Package: Box Applications: Medical Standard Package: 36 Power (Watts): 200W (300W Forced Air) Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 27V Efficiency: 93% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.37" H (127.0mm x 76.2mm x 34.8mm) Alternative Parts (Cross-Reference): RSP-200-27; SP-200-27; RSP-200-24; LS200-24; LS200-15; LS200-12; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 7.4 A Mfr: MEAN WELL USA Inc. Other Names: 1866-4048,RPS-300-27 -ND Base Product Number: RPS-300 Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1084651-RPS-300-27
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RPS-300 (300W)
Type: Open Frame
Features: Adjustable Output, Remote Sense, Standby Output, Universal Input
Package: Box
Applications: Medical
Standard Package: 36
Power (Watts): 200W (300W Forced Air)
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 27V
Efficiency: 93%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.37" H (127.0mm x 76.2mm x 34.8mm)
Alternative Parts (Cross-Reference): RSP-200-27; SP-200-27; RSP-200-24; LS200-24; LS200-15; LS200-12;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 7.4 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4048,RPS-300-27-ND
Base Product Number: RPS-300
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1084651-RPS-300-27
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data