Win Source Electronics Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B 1084352-PFC-W0805R-03-4021-B

Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084352-PFC-W0805R-0 3-4021-B Length: 2.05 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 4.02 kΩ Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 7-2176092-0; PTN0805E4021BBT1; 7-2176092-3; 7-2176092-4; PTN0805E4321BBT1; PTN0805E4221BBT1; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805
Request a Quote
Description
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084352-PFC-W0805R-0 3-4021-B Length: 2.05 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 4.02 kΩ Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 7-2176092-0; PTN0805E4021BBT1; 7-2176092-3; 7-2176092-4; PTN0805E4321BBT1; PTN0805E4221BBT1; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B - 1084352-PFC-W0805R-03-4021-B - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B
1084352-PFC-W0805R-03-4021-B
Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B 1084352-PFC-W0805R-03-4021-B
Manufacturer: International Resistive Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084352-PFC-W0805R-0 3-4021-B Length: 2.05 mm Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 25 ppm/°C Composition: Thin Film Resistance: 4.02 kΩ Power Rating: 250 mW Width: 1.6 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): 7-2176092-0; PTN0805E4021BBT1; 7-2176092-3; 7-2176092-4; PTN0805E4321BBT1; PTN0805E4221BBT1; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805

Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084352-PFC-W0805R-03-4021-B
Length: 2.05 mm
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 25 ppm/°C
Composition: Thin Film
Resistance: 4.02 kΩ
Power Rating: 250 mW
Width: 1.6 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): 7-2176092-0; PTN0805E4021BBT1; 7-2176092-3; 7-2176092-4; PTN0805E4321BBT1; PTN0805E4221BBT1;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1084352-PFC-W0805R-03-4021-B
Product Name Chip Resistor - Surface Mount - PFC-W0805R-03-4021-B
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4020 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CR16-561FV - 1132226-CR16-561FV - Win Source Electronics
Specs
Resistance Range 560 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - LRC-LRF2512LF-01-R012-F - 1070957-LRC-LRF2512LF-01-R012-F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
Tolerance 1 +/- %
View Details
Chip Resistor - Surface Mount - OARSXPR005FLF - 1013192-OARSXPR005FLF - Win Source Electronics
Specs
Technology / Construction MetalAlloy; MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
View Details