Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#PBF 108389-LTC3731CUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108389-LTC3731CUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108389-LTC3731CUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#PBF - 108389-LTC3731CUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#PBF
108389-LTC3731CUH#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#PBF 108389-LTC3731CUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 108389-LTC3731CUH#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Number of Outputs: 3 Synchronous Rectifier: Yes Output Phases: 3 Duty Cycle (Max): 98.5% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-QFN (5x5) Purpose: Step-Down Supply Voltage - Operating: 3.8 V to 7 V

Manufacturer: Linear Technology
Win Source Part Number: 108389-LTC3731CUH#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 225kHz to 680kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Duty Cycle (Max): 98.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-QFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3.8 V to 7 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 108389-LTC3731CUH#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731CUH#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373HVIS8#PBF - 020261-LT1373HVIS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8-5#TRPBF - 1058225-LT1375CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1946EMS8#PBF - 100513-LT1946EMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details