Manufacturer: Linear Technology
Win Source Part Number: 108340-LT1236AIS8-5#
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 7.2 V to 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.5mA
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 108340-LT1236AIS8-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1236AIS8-5#TRPBF |
| Package Type | Other; 8-SOIC |