Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRMPBF 108270-LT3503EDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 108270-LT3503EDCB#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.78V Maximum Output Voltage: 16.2V Minimum Input Voltage: 3.6V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 108270-LT3503EDCB#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.78V Maximum Output Voltage: 16.2V Minimum Input Voltage: 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRMPBF - 108270-LT3503EDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRMPBF
108270-LT3503EDCB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRMPBF 108270-LT3503EDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 108270-LT3503EDCB#TR MPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.2MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x3) Purpose: Step-Down Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 0.78V Maximum Output Voltage: 16.2V Minimum Input Voltage: 3.6V

Manufacturer: Linear Technology
Win Source Part Number: 108270-LT3503EDCB#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.2MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x3)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.78V
Maximum Output Voltage: 16.2V
Minimum Input Voltage: 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 108270-LT3503EDCB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3503EDCB#TRMPBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data