Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082344-NJU7741F15-T
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Input Bias Current: 1.5 µA
Output Voltage: 1.5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23
Max Input Voltage: 9 V
Alternative Parts (Cross-Reference): TLV71312PDBVR; TLV71333PDBVR; LP3985IM5-4.7; MC78PC50NTR; ILC7084AIM5ADJXNJU77
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 350 mW
Dropout Voltage: 600 mV
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1082344-NJU7741F15-TE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJU7741F15-TE1 |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23 |
| Special Features | Multiple Outputs |
| Output Voltage | 1.5 volts |