Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082336-NJU7700F04(T
Mounting: SMD (SMT)
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: OEM Parts(M-N)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): NJU7700F04(TE2)NJU77
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 200 mW
Max Supply Voltage: 9 V
Min Supply Voltage: 800 mV
Overvoltage Threshold: 4.04 V
Undervoltage Threshold: 3.96 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082336-NJU7700F04(TE2) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJU7700F04(TE2) |