Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082326-NJU7250F30-T
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Power Dissipation: 250 W
Number of Pins: 5
Number of Outputs: 1
Output Current: 150 mA
Output Voltage: 3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-23
Max Input Voltage: 8 V
Alternative Parts (Cross-Reference): NCP4625DSN12T1G; NCP4625HSN12T1G; MC78PC50NTRG; TC1185-3.3VCT713; TC1014-3.3VCT713; TC1015-3.3VCT713NJU7
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Dropout Voltage: 1.4 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1082326-NJU7250F30-TE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NJU7250F30-TE1 |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23 |
| Special Features | Multiple Outputs |