Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1 1082325-NJU7241F27-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082325-NJU7241F27-T E1 Output Current: 120 mA Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 14 V Alternative Parts (Cross-Reference): LK112M33TR; MIC5203-3.3YM5-TR; MIC5203-5.0YM5-TR; MIC5203-3.0YM5-TR; LK112M50TR; LK112M80TRNJU7241F27 (TE1); Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Dropout Voltage: 300 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082325-NJU7241F27-T E1 Output Current: 120 mA Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 14 V Alternative Parts (Cross-Reference): LK112M33TR; MIC5203-3.3YM5-TR; MIC5203-5.0YM5-TR; MIC5203-3.0YM5-TR; LK112M50TR; LK112M80TRNJU7241F27 (TE1); Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Dropout Voltage: 300 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1 - 1082325-NJU7241F27-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1
1082325-NJU7241F27-TE1
PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1 1082325-NJU7241F27-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082325-NJU7241F27-T E1 Output Current: 120 mA Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 14 V Alternative Parts (Cross-Reference): LK112M33TR; MIC5203-3.3YM5-TR; MIC5203-5.0YM5-TR; MIC5203-3.0YM5-TR; LK112M50TR; LK112M80TRNJU7241F27 (TE1); Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Dropout Voltage: 300 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082325-NJU7241F27-TE1
Output Current: 120 mA
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 14 V
Alternative Parts (Cross-Reference): LK112M33TR; MIC5203-3.3YM5-TR; MIC5203-5.0YM5-TR; MIC5203-3.0YM5-TR; LK112M50TR; LK112M80TRNJU7241F27(TE1);
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Dropout Voltage: 300 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1082325-NJU7241F27-TE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1
IOUT 0.1200 amps
Unlock Full Specs
to access all available technical data