Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJU7223F33 1082321-NJU7223F33

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082321-NJU7223F33 Polarity: Positive Output Type: Fixed Power Dissipation: 1 kW Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 60 µA Output Current: 500 mA Input Bias Current: 30 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 14 V Alternative Parts (Cross-Reference): MCP1702T-3302E/CB; MCP1702T-3302E/MB; MCP1702-3302E/TO; LF18CDT-TR; MC78FC40HT1G; MC78FC50HT1G; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Dropout Voltage: 600 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082321-NJU7223F33 Polarity: Positive Output Type: Fixed Power Dissipation: 1 kW Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 60 µA Output Current: 500 mA Input Bias Current: 30 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 14 V Alternative Parts (Cross-Reference): MCP1702T-3302E/CB; MCP1702T-3302E/MB; MCP1702-3302E/TO; LF18CDT-TR; MC78FC40HT1G; MC78FC50HT1G; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Dropout Voltage: 600 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJU7223F33 - 1082321-NJU7223F33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJU7223F33
1082321-NJU7223F33
PMIC - PMIC - Voltage Regulators - Linear - NJU7223F33 1082321-NJU7223F33
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082321-NJU7223F33 Polarity: Positive Output Type: Fixed Power Dissipation: 1 kW Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 60 µA Output Current: 500 mA Input Bias Current: 30 µA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 14 V Alternative Parts (Cross-Reference): MCP1702T-3302E/CB; MCP1702T-3302E/MB; MCP1702-3302E/TO; LF18CDT-TR; MC78FC40HT1G; MC78FC50HT1G; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 1 W Dropout Voltage: 600 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082321-NJU7223F33
Polarity: Positive
Output Type: Fixed
Power Dissipation: 1 kW
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 60 µA
Output Current: 500 mA
Input Bias Current: 30 µA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 14 V
Alternative Parts (Cross-Reference): MCP1702T-3302E/CB; MCP1702T-3302E/MB; MCP1702-3302E/TO; LF18CDT-TR; MC78FC40HT1G; MC78FC50HT1G;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 1 W
Dropout Voltage: 600 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1082321-NJU7223F33
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJU7223F33
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Special Features Multiple Outputs
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1086CT-5 - 072193-LT1086CT-5 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#TRPBF - 020217-LT1117CST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-2.5#PBF - 020355-LT1963AEQ-2.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details