Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - NJU7200U50-TE1 1082314-NJU7200U50-TE1

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082314-NJU7200U50-T E1 Mounting: SMD (SMT) Output Type: Fixed Number of Outputs: 1 Output Current: 100 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 12 V Alternative Parts (Cross-Reference): MC78LC50HT1G; MC78FC50HT1G; MC78L05ACHX; L78L05ACUTR; L78L05ABUTR; LD2981CU50TRNJU7200U 50(TE1); NJU7200U50TE1; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Max Output Current: 100 mA Dropout Voltage: 450 mV Min Output Voltage: 5 V
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082314-NJU7200U50-T E1 Mounting: SMD (SMT) Output Type: Fixed Number of Outputs: 1 Output Current: 100 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 12 V Alternative Parts (Cross-Reference): MC78LC50HT1G; MC78FC50HT1G; MC78L05ACHX; L78L05ACUTR; L78L05ABUTR; LD2981CU50TRNJU7200U 50(TE1); NJU7200U50TE1; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Max Output Current: 100 mA Dropout Voltage: 450 mV Min Output Voltage: 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U50-TE1 - 1082314-NJU7200U50-TE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U50-TE1
1082314-NJU7200U50-TE1
PMIC - PMIC - Voltage Regulators - Linear - NJU7200U50-TE1 1082314-NJU7200U50-TE1
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082314-NJU7200U50-T E1 Mounting: SMD (SMT) Output Type: Fixed Number of Outputs: 1 Output Current: 100 mA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-89 Max Input Voltage: 12 V Alternative Parts (Cross-Reference): MC78LC50HT1G; MC78FC50HT1G; MC78L05ACHX; L78L05ACUTR; L78L05ABUTR; LD2981CU50TRNJU7200U 50(TE1); NJU7200U50TE1; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 300 mW Max Output Current: 100 mA Dropout Voltage: 450 mV Min Output Voltage: 5 V

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082314-NJU7200U50-TE1
Mounting: SMD (SMT)
Output Type: Fixed
Number of Outputs: 1
Output Current: 100 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-89
Max Input Voltage: 12 V
Alternative Parts (Cross-Reference): MC78LC50HT1G; MC78FC50HT1G; MC78L05ACHX; L78L05ACUTR; L78L05ABUTR; LD2981CU50TRNJU7200U50(TE1); NJU7200U50TE1;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 300 mW
Max Output Current: 100 mA
Dropout Voltage: 450 mV
Min Output Voltage: 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1082314-NJU7200U50-TE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - NJU7200U50-TE1
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOT89; Other; SOT-89
Special Features Multiple Outputs
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data