Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082309-NJU7082BV-TE
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Gain: 55 dB
Gain Bandwidth Product: 1.5 MHz
Common Mode Rejection Ratio: 53 dB
Categories: Linear - Amplifiers - Audio
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJU7082BV-TE2NJU7082
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.4 V
Nominal Supply Current: 3 mA
Supply Type: Single
Input Offset Voltage (Vos): 10 mV
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1082309-NJU7082BV-TE2 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJU7082BV-TE2 |
| RoHS Compliant | RoHS |