Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4580MD-TE2 1082263-NJM4580MD-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082263-NJM4580MD-TE 2 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 5 V/µs Gain Bandwidth Product: 15 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 80 dB Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Alternative Parts (Cross-Reference): LM358AN; KA358A; MC33272AP; LM741CN; LM2904WN; LM358N/NOPBNJM4580MD (TE2); Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 9 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 3 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082263-NJM4580MD-TE 2 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 5 V/µs Gain Bandwidth Product: 15 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 80 dB Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Alternative Parts (Cross-Reference): LM358AN; KA358A; MC33272AP; LM741CN; LM2904WN; LM358N/NOPBNJM4580MD (TE2); Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 9 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 3 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4580MD-TE2 - 1082263-NJM4580MD-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4580MD-TE2
1082263-NJM4580MD-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4580MD-TE2 1082263-NJM4580MD-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082263-NJM4580MD-TE 2 Mounting: SMD (SMT) Operating Supply Voltage: 18 V Slew Rate: 5 V/µs Gain Bandwidth Product: 15 MHz Number of Channels: 2 Number of Pins: 8 Common Mode Rejection Ratio: 80 dB Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: DIP Alternative Parts (Cross-Reference): LM358AN; KA358A; MC33272AP; LM741CN; LM2904WN; LM358N/NOPBNJM4580MD (TE2); Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 9 mA Max Dual Supply Voltage: 18 V Min Dual Supply Voltage: 2 V Voltage Gain: 110 dB Input Offset Voltage (Vos): 3 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082263-NJM4580MD-TE2
Mounting: SMD (SMT)
Operating Supply Voltage: 18 V
Slew Rate: 5 V/µs
Gain Bandwidth Product: 15 MHz
Number of Channels: 2
Number of Pins: 8
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 500 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: DIP
Alternative Parts (Cross-Reference): LM358AN; KA358A; MC33272AP; LM741CN; LM2904WN; LM358N/NOPBNJM4580MD(TE2);
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 9 mA
Max Dual Supply Voltage: 18 V
Min Dual Supply Voltage: 2 V
Voltage Gain: 110 dB
Input Offset Voltage (Vos): 3 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082263-NJM4580MD-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM4580MD-TE2
Standards RoHS
Supply Voltage (VS) 18 volts
VOS 3 millivolts
IBIAS 0.5000 µA
GBW 15 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1078CN8#PBF - 072181-LT1078CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP07DN8 - 060763-OP07DN8 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
VOS 0.0600 millivolts
IBIAS 0.0020 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168AIS8#PBF - 1057936-LT1168AIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6203IMS8#PBF - 1060058-LT6203IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details