Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082253-NJM311E
Response Time: 200 ns
Number of Channels: 1
Number of Pins: 8
Input Bias Current: 250 nA
Categories: Linear - Comparators
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 36 V
Min Supply Voltage: 5 V
Nominal Supply Current: 7.5 mA
Max Supply Current: 7.5 mA
Input Offset Voltage (Vos): 7.5 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1082253-NJM311E |
| Product Name | Linear - Linear - Comparators - NJM311E |
| RoHS Compliant | RoHS |