Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2902V-TE2 1082248-NJM2902V-TE2

Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082248-NJM2902V-TE2 Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 15 V Slew Rate: 0.5 V/µs Gain Bandwidth Product: 500 kHz Number of Channels: 4 Common Mode Rejection Ratio: 85 dB Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): LM324ADBR; TLC274CDB; TLC274CDBR; LM2902KDBNJM2902V-(T E2); Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 2 mA Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 1.5 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 10 mV
Request a Quote
Description
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082248-NJM2902V-TE2 Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 15 V Slew Rate: 0.5 V/µs Gain Bandwidth Product: 500 kHz Number of Channels: 4 Common Mode Rejection Ratio: 85 dB Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): LM324ADBR; TLC274CDB; TLC274CDBR; LM2902KDBNJM2902V-(T E2); Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 2 mA Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 1.5 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 10 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2902V-TE2 - 1082248-NJM2902V-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2902V-TE2
1082248-NJM2902V-TE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2902V-TE2 1082248-NJM2902V-TE2
Manufacturer: New Japan Radio Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082248-NJM2902V-TE2 Number of Circuits: 4 Mounting: SMD (SMT) Operating Supply Voltage: 15 V Slew Rate: 0.5 V/µs Gain Bandwidth Product: 500 kHz Number of Channels: 4 Common Mode Rejection Ratio: 85 dB Input Bias Current: 500 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SSOP Alternative Parts (Cross-Reference): LM324ADBR; TLC274CDB; TLC274CDBR; LM2902KDBNJM2902V-(T E2); Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Nominal Supply Current: 2 mA Max Dual Supply Voltage: 15 V Min Dual Supply Voltage: 1.5 V Voltage Gain: 100 dB Input Offset Voltage (Vos): 10 mV

Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082248-NJM2902V-TE2
Number of Circuits: 4
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 500 kHz
Number of Channels: 4
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 500 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SSOP
Alternative Parts (Cross-Reference): LM324ADBR; TLC274CDB; TLC274CDBR; LM2902KDBNJM2902V-(TE2);
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 2 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1.5 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 10 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1082248-NJM2902V-TE2
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2902V-TE2
Standards RoHS
Supply Voltage (VS) 15 volts
VOS 10 millivolts
IBIAS 0.5000 µA
GBW 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1114ACN#PBF - 1057816-LT1114ACN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1803IS8#PBF - 1058801-LT1803IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 2.5 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1802CS#PBF - 1058796-LT1802CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.8 milliamps
VOS 0.7000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IN8#PBF - 072435-LTC1152IN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details