Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082246-NJM2902M-(T1
Operating Supply Voltage: 16 V
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 500 kHz
Number of Channels: 4
Common Mode Rejection Ratio: 85 dB
Input Bias Current: 500 nA
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Nominal Supply Current: 2 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1.5 V
Voltage Gain: 100 dB
Input Offset Voltage (Vos): 10 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082246-NJM2902M-(T1) |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2902M-(T1) |