Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082239-NJM2884U1-25
Length: 4.5 mm
Mounting: SMD (SMT)
Output Type: Fixed
Height: 1.5 mm
Number of Pins: 5
Number of Outputs: 1
Quiescent Current: 300 A
Accuracy: 1 %
Output Voltage: 2.55 V
Width: 2.5 mm
Categories: OEM Parts(M-N)
Case / Package: SOT-89
Max Input Voltage: 10 V
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 650 mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1082239-NJM2884U1-255-TE2 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2884U1-255-TE2 |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT89; Other; SOT-89 |
| Special Features | Multiple Outputs |
| Output Voltage | 2.55 volts |