Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082221-NJM2867F3-05
Polarity: Positive
Output Type: Fixed
Number of Outputs: 1
Output Current: 130 mA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Max Input Voltage: 14 V
Alternative Parts (Cross-Reference): NCP1579DR2GNJM2867F3
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1082221-NJM2867F3-05-TE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NJM2867F3-05-TE1 |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Special Features | Multiple Outputs |