Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082203-NJM2760V-TE2
Mounting: SMD (SMT)
Operating Supply Voltage: 14 V
Output Power: 300 mW
Categories: Linear - Amplifiers - Audio
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Nominal Supply Current: 3 mA
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1082203-NJM2760V-TE2 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2760V-TE2 |
| RoHS Compliant | RoHS |