Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082174-NJM2375M
Number of Pins: 8
Output Voltage: 10.3 V
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NJM2375MNJM#2375M;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082174-NJM2375M |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2375M |