Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082158-NJM2185AV-TE
Mounting: SMD (SMT)
Categories: OEM Parts(M-N)
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJM2185AV-TE1NJM2185
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082158-NJM2185AV-TE1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NJM2185AV-TE1 |