Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082154-NJM2113V-TE2
Mounting: SMD (SMT)
Operating Supply Voltage: 9 V
Gain: 83 dB
Output Power: 400 mW
Categories: Linear - Amplifiers - Audio
Case / Package: SSOP
Alternative Parts (Cross-Reference): NJM2113V-TE2NJM2113V
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 360 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 2 V
Nominal Supply Current: 3.4 mA
Supply Type: Single
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1082154-NJM2113V-TE2 |
| Product Name | Linear - Linear - Amplifiers - Audio - NJM2113V-TE2 |
| RoHS Compliant | RoHS |